Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-1193603-8,
481350-000 |
Prices starting from US$8.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$17.04
|
343
in stock
|
Buy Now | |
TTI Europe
from US$8.11
|
3,227
in stock
|
Buy Now | |
Chip One Stop
from US$14.20
|
343
in stock
|
Buy Now | |
Heilind Electronics
from US$17.25
|
292
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$17.25
|
58
in stock
|
Buy Now | |
Rapid Electronics
from US$17.58
|
25
in stock
|
Buy Now | |
Avnet America
from US$12.37
|
-
|
Buy Now | |
Boersig
from US$16.72
|
-
|
Buy Now | |
Sager
from US$12.46
|
-
|
Buy Now | |
Farnell
from US$29.20
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material Systems Code | 25 |
---|---|
Material Code | 25 |
Adhesive Pre-Coat | Yes |
Material | Fluid Resistant Modified Elastomer |
Lipped | Yes |
Wire/Cable Outside Diameter | .3 in, .35 in, .31 in, .43 in, .433 in, .276 in, .39 in, 8 mm, 12 mm, 7 mm, .47 in, 9 mm, 10 mm, 11 mm |
Cable Diameter Range | 5.9 – 15in, 5.9 – 14mm |
Zugelassene Standards | IEC 62329-3-102, MIS-34867, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE |
Approved Standards | BS-G-198-5-DE, MIS-34867, DEF Std 59-97 Issue 3 Type DE, IEC 62329-3-102 |
Government Qualified | No |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape Code | 202 |
Molded Part Shape | Straight |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
Heat Shrink Cable Boots&end Caps Hs-Boot |Raychem Te Connectivity 481350-000 | Newark Electronics |
481350-000/SCHRUMPFMUFFE | Heilind Electronics |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
Connector Accessories Boot Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps HS-BOOT | Sager |
Where can I find additional details, specifications and documents for a 481350-000?
Additional datasheets, footprints and schematics for 481350-000 are listed on our Part Details page. You can also find images and similar parts to 481350-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 481350-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 481350-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 481350-000 fall under?
The 481350-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 481350-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 481350-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 481350-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 481350-000 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Chip One Stop, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 481350-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 481350-000 often in real-time on the comparison pages.
What if I can't find stock of 481350-000?
You can fill out our help required form which you can use to request a quote for 481350-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.