Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outlets | 10Outlets |
---|---|
Outlet Type | NEMA 5-20R |
Current Rating | 20A |
Supply Voltage VAC | 120V |
Plug Type | NEMA 5-20P |
Cable Length | 4.6m |
Peak Surge Current | 12kA |
Body Material | Aluminum |
RoHS Compliant | No |
Electrical, Socket Outlets | Newark Electronics |
Where can I find additional details, specifications and documents for a 4810BDS20R?
Additional datasheets, footprints and schematics for 4810BDS20R are listed on our Part Details page. You can also find images and similar parts to 4810BDS20R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4810BDS20R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4810BDS20R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4810BDS20R fall under?
The 4810BDS20R is listed under Electrical > Power Outlet Strips - with Surge Protection.
Can I view similar or alternative parts?
You can view similar parts to 4810BDS20R when available in the Power Outlet Strips - with Surge Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4810BDS20R you can contact the distributor directly for product support, shipping queries etc.
Is the 4810BDS20R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4810BDS20R have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 4810BDS20R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4810BDS20R often in real-time on the comparison pages.
What if I can't find stock of 4810BDS20R?
You can fill out our help required form which you can use to request a quote for 4810BDS20R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.