Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Material | Nylon |
Number of Positions | 20 |
Inside Diameter | 14.22mm, .56in |
Comment | One piece - Clam Shell. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Accessory |
Sealable | No |
Accessory Type | Strain Relief |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Accessory Type:Strain Relief | Newark Electronics |
POSITions 20 Sealable No Strain Relief Nylon Black | Future Electronics |
Connector Accessories Strain Relief 20 POS Nylon Brick Red | Avnet America |
Connector, Soft Shell, Nylon, Brick Red, 0.56 in., Matrix, UL94V-0 | TE Connectivity 480634-1 | RS Americas |
Where can I find additional details, specifications and documents for a 480634-1?
Additional datasheets, footprints and schematics for 480634-1 are listed on our Part Details page. You can also find images and similar parts to 480634-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 480634-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 480634-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 480634-1 fall under?
The 480634-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 480634-1 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 480634-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 480634-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 480634-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 480634-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 480634-1 often in real-time on the comparison pages.
What if I can't find stock of 480634-1?
You can fill out our help required form which you can use to request a quote for 480634-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.