Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.77
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.75
|
1,355
in stock
|
Buy Now | |
RS Americas
from US$5.77
|
1,702
in stock
|
Buy Now | |
Newark Electronics
from US$9.20
|
1,355
in stock
|
Buy Now | |
Rapid Electronics
from US$8.40
|
1,355
in stock
|
Buy Now | |
Chip One Stop
from US$8.01
|
1,355
in stock
|
Buy Now | |
Avnet America
from US$5.95
|
198
in stock
|
Buy Now | |
Boersig
from US$7.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Nylon |
---|---|
Color | Black |
Number of Positions | 36 |
Inside Diameter | 14.22mm, .56in |
Comment | One piece - Clam Shell. |
Packaging Method | Bag |
Packaging Quantity | 100 |
Accessory Type | Strain Relief |
Product Type | Accessory |
Sealable | No |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Strain Relief For Use With Pin or Socket Housings 36 Way | TE Connectivity 480594-1 | RS Americas |
36Pstr/Relhsghngdv0Red Rohs Compliant: Yes |Amp Te Connectivity 480594-1 | Newark Electronics |
Headers&Wire Housings 36CKT S/R .560ID | Rapid Electronics |
TE Connectivity 36P STR/REL HSG HNGD V0 Headers & Wire H | Distrelec |
Connector Accessories 36 POS Rectangular Strain Relief Nylon Brick Red | Avnet America |
36P STR/REL HSG HNGD V0 | Boersig |
Where can I find additional details, specifications and documents for a 480594-1?
Additional datasheets, footprints and schematics for 480594-1 are listed on our Part Details page. You can also find images and similar parts to 480594-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 480594-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 480594-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 480594-1 fall under?
The 480594-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 480594-1 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 480594-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 480594-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 480594-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 480594-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 480594-1 often in real-time on the comparison pages.
What if I can't find stock of 480594-1?
You can fill out our help required form which you can use to request a quote for 480594-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.