Status: | Unknown |
---|---|
Series: | Mini PV 48051 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
604
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
30,000
in stock
|
Buy Now | |
element14
from US$0.19
|
2,553
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
2,406
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
1,812
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Mini PV 48051 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | FCI Mini PV Series Wire-to-Board Housing Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Mini Pv Ctw 30 Au-22-26-Awg 0065 Spg Rohs Compliant: Yes |Amphenol 48051-000LF | Newark Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
CONTACT, SOCKET, 26-22AWG, CRIMP | element14 |
Contact | Transfer Multisort Elektronik |
MINI-PV BASICS+ : 2.54 MM (0.1 IN.) CENTERLINE CRIMP-TO-WIRE RECEPTACLE | Amphenol FCI (Amphenol CS) 48051-000LF | RS Americas |
SOCKET 22-26AWG CRIMP GOLD | Future Electronics |
WIRE-TO-BOARD CON 2.54MM | TTI Europe |
Where can I find additional details, specifications and documents for a 48051-000LF?
Additional datasheets, footprints and schematics for 48051-000LF are listed on our Part Details page. You can also find images and similar parts to 48051-000LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48051-000LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48051-000LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48051-000LF fall under?
The 48051-000LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 48051-000LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48051-000LF you can contact the distributor directly for product support, shipping queries etc.
Is the 48051-000LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 48051-000LF have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 48051-000LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48051-000LF often in real-time on the comparison pages.
What if I can't find stock of 48051-000LF?
You can fill out our help required form which you can use to request a quote for 48051-000LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.