Status: | Unknown |
---|---|
Series: | Mini PV Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
No stock
|
Buy Now | |
TTI Europe
from US$0.10
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
5,977
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
77
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
element14
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Mini PV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Min | 26AWG |
Current Rating | 3A |
MINI PV CTW 30 AU-22-26 AWG | TTI Europe |
22-26 AWG Miniature Crimp to Wire PV Receptacle | Future Electronics |
Contact | Transfer Multisort Elektronik |
Connector Contact Receptacle 22Awg Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Contact:PV Wire-to-Board,2.54mm Centerline Crimp-to-Wire Receptacle(FULL REEL) | Amphenol FCI (Amphenol CS) 48046-000LF | RS Americas |
Where can I find additional details, specifications and documents for a 48046-000LF?
Additional datasheets, footprints and schematics for 48046-000LF are listed on our Part Details page. You can also find images and similar parts to 48046-000LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48046-000LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48046-000LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48046-000LF fall under?
The 48046-000LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 48046-000LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48046-000LF you can contact the distributor directly for product support, shipping queries etc.
Is the 48046-000LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 48046-000LF have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, Amar Radio Corporation and Newark Electronics have stock available or on a lead time for 48046-000LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48046-000LF often in real-time on the comparison pages.
What if I can't find stock of 48046-000LF?
You can fill out our help required form which you can use to request a quote for 48046-000LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.