Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Tip Material | Foam |
---|---|
Swab Tip Size | 3.56mm |
Handle Length | 68mm |
Handle Material | PP (Polypropylene) |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | Swab |
For Use With | Electro-Wash PX Electro-Wash MX and Electro-Wash CZ |
2.5mm Fibre Optic Clean'g Swab, 50pcs | RS |
Chemtronics Cleaning Swab, 68mm, Polyurethane Foam, Pack of 50 pieces | Distrelec |
Swab, 2.5Mm, Fibre Optic, Tube 50 | Newark Electronics |
SWAB, 2.5MM, FIBRE OPTIC, TUBE 50 | element14 |
Where can I find additional details, specifications and documents for a 48042F?
Additional datasheets, footprints and schematics for 48042F are listed on our Part Details page. You can also find images and similar parts to 48042F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48042F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48042F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48042F fall under?
The 48042F is listed under Tools & Maintenance > Cleaning & Chemicals > Precision Cleaning.
Can I view similar or alternative parts?
You can view similar parts to 48042F when available in the Precision Cleaning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48042F you can contact the distributor directly for product support, shipping queries etc.
Is the 48042F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 48042F have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 48042F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48042F often in real-time on the comparison pages.
What if I can't find stock of 48042F?
You can fill out our help required form which you can use to request a quote for 48042F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.