Status: | Unknown |
---|---|
Series: | SBS75G Series |
RoHS: | Compliant |
Prices starting from US$2.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.17
|
1,465
in stock
|
Buy Now | |
Distrelec
from US$2.74
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$3.50
|
1,465
in stock
|
Buy Now | |
element14
from US$2.25
|
1,465
in stock
|
Buy Now | |
PEI-Genesis
from US$2.53
|
1,423
in stock
|
Buy Now | |
RS Americas
from US$2.43
|
-
|
Buy Now | |
Sager
from US$2.50
|
-
|
Buy Now |
Product Range | SBS75G Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | PPMX Connector Housing |
RoHS Compliant | Yes |
Anderson Power Products Crimp Contact, Female, Gold-Plated, 0.25 ... 0.5mm² | Distrelec |
Contact, Socket, 24-20Awg, Crimp | Newark Electronics |
PPMX #20/24 AWG SOC.CONT.GOLD | PEI-Genesis |
Rectangular Connector Accessories PPMX #20/24 AWG SOC.CONT.GOLD | Anderson Power Products 4802G3-BK | RS Americas |
Heavy Duty Power Connectors PPMX SOC CONT 20-24 AWG, GOLD - BULK | Sager |
Where can I find additional details, specifications and documents for a 4802G3-BK?
Additional datasheets, footprints and schematics for 4802G3-BK are listed on our Part Details page. You can also find images and similar parts to 4802G3-BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4802G3-BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4802G3-BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4802G3-BK fall under?
The 4802G3-BK is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 4802G3-BK when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4802G3-BK you can contact the distributor directly for product support, shipping queries etc.
Is the 4802G3-BK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4802G3-BK have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and PEI-Genesis have stock available or on a lead time for 4802G3-BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4802G3-BK often in real-time on the comparison pages.
What if I can't find stock of 4802G3-BK?
You can fill out our help required form which you can use to request a quote for 4802G3-BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.