Status: | Unknown |
---|---|
Series: | 48000 Series |
RoHS: | Unknown |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.70
|
1,149
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.63
|
152
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
36
in stock
|
Buy Now | |
Conrad
from US$35.39
|
10
in stock
|
Buy Now | |
SOS electronic
from US$3.61
|
6
in stock
|
Buy Now | |
RS Americas
from US$31.17
|
-
|
Buy Now | |
element14
from US$7.47
|
-
|
Buy Now | |
Schukat Electronic
from US$3.46
|
-
|
Buy Now | |
Farnell
from US$5.39
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 85V AC to 265V AC |
Width | 25mm |
Height | 16mm |
Depth | 25mm |
Product Range | 48000 Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage AC Max | 265V |
Input Voltage AC Min | 85V |
AC/DC Transformer 1W to 3W SMPS 15VDC | RS |
Converter: AC/DC | Transfer Multisort Elektronik |
Power Supply, Ac-Dc, 15V, 0.2A | Newark Electronics |
AC/DC Power Supply for PCB 3W 15V/0,2A Regulated | SOS electronic |
POWER SUPPLY, AC-DC, 15V, 0.2A | element14 |
Myrra SPS Modul 15V 200mA | Schukat Electronic |
Where can I find additional details, specifications and documents for a 48025?
Additional datasheets, footprints and schematics for 48025 are listed on our Part Details page. You can also find images and similar parts to 48025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48025 fall under?
The 48025 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 48025 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48025 you can contact the distributor directly for product support, shipping queries etc.
Is the 48025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 48025 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Conrad and SOS electronic have stock available or on a lead time for 48025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48025 often in real-time on the comparison pages.
What if I can't find stock of 48025?
You can fill out our help required form which you can use to request a quote for 48025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.