Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Current Rating | 15A |
Voltage Rating VAC | 125V |
USB Standard | - |
No. of USB Ports | 2 Ports |
USB Connector Type | - |
Connector Colour | - |
Connector Mounting | - |
Decor Duplex 4.0A Usb Charger Wall Outlet | Newark Electronics |
Where can I find additional details, specifications and documents for a 48-0204-WH?
Additional datasheets, footprints and schematics for 48-0204-WH are listed on our Part Details page. You can also find images and similar parts to 48-0204-WH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48-0204-WH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48-0204-WH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48-0204-WH fall under?
The 48-0204-WH is listed under Electrical & Lighting > Wiring Accessories > USB Charger Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 48-0204-WH when available in the USB Charger Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48-0204-WH you can contact the distributor directly for product support, shipping queries etc.
Is the 48-0204-WH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 48-0204-WH have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 48-0204-WH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48-0204-WH often in real-time on the comparison pages.
What if I can't find stock of 48-0204-WH?
You can fill out our help required form which you can use to request a quote for 48-0204-WH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.