Status: | Unknown |
---|---|
Series: | 4000Z Series |
RoHS: | Unknown |
Prices starting from US$19.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.21
|
No stock
|
Buy Now | |
Chip One Stop
from US$41.20
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$59.69
|
39
in stock
|
Buy Now | |
RS Americas
from US$40.99
|
26
in stock
|
Buy Now | |
Avnet America
from US$29.95
|
-
|
Buy Now | |
element14
from US$51.07
|
-
|
Buy Now | |
Sager
from US$31.86
|
-
|
Buy Now |
Supply Voltage | 115V |
---|---|
Current Type | AC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Noise Rating | 28dBA |
Flow Rate - Imperial | 61.8cu.ft/min |
Flow Rate - Metric | 1.73m³/min |
Bearing Type | Sleeve |
Power Connection Type | Terminals |
Current Rating | - |
Product Range | 4000Z Series |
Power Rating | 12W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
External Height | 119mm |
External Width | 119mm |
Frame Dimensions | 119mm x 119mm x 38mm |
Frequency | 60Hz |
Operating Temperature Max | 70°C |
Operating Temperature Min | -10°C |
Power Consumption | 12W |
Speed Range Max | 1800rpm |
Axial Fan, 119Mm, 115Vac | Newark Electronics |
AC Fan, 115V, 120x120x38mm, 61.8CFM, 12W, 28dBA, 1800RPM, Terminals | ebm-papst 4800Z | RS Americas |
AC Fan Sintec-Sleeve Bearing 115V 12W 60Hz 1800RPM 61.8CFM 28dB Flange Mount | Avnet America |
AC Fans Tubeaxial Fan, 119x119x38mm, 115VAC, 61.6CFM, 12W, 28dBA, 1800RPM, Sintec | Sager |
Where can I find additional details, specifications and documents for a 4800Z?
Additional datasheets, footprints and schematics for 4800Z are listed on our Part Details page. You can also find images and similar parts to 4800Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4800Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4800Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4800Z fall under?
The 4800Z is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4800Z when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4800Z you can contact the distributor directly for product support, shipping queries etc.
Is the 4800Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4800Z have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, RS Americas, Avnet America and element14 have stock available or on a lead time for 4800Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4800Z often in real-time on the comparison pages.
What if I can't find stock of 4800Z?
You can fill out our help required form which you can use to request a quote for 4800Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.