4800X Fans & Blowers by ebm-papst

AXIAL FAN, 119MM, 115VAC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$38.56

Distributor Stock
Logo for Distrelec
Distrelec
from US$38.56
21
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$39.48
40
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$38.70
40
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$49.85
-
Buy Now

Specifications

Supply Voltage 115V
Current Type AC
Fan Frame Size 119mm
External Depth 38mm
Flow Rate - Imperial 59cu.ft/min
Flow Rate - Metric 1.68m³/min
Noise Rating 32dBA
Bearing Type Sleeve
RoHS Compliant Yes

Alternative Descriptions

AC Fans AC Tubeaxial Fan 119x38mm 115VAC | Rapid Electronics
ebmpapst Axial Fan AC Sleeve 119x119x38mm 115V 102m³/h | Distrelec
Ebm Papst |Ebm-Papst 4800X | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4800X?

Additional datasheets, footprints and schematics for 4800X are listed on our Part Details page. You can also find images and similar parts to 4800X on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4800X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4800X price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4800X fall under?

The 4800X is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 4800X when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4800X you can contact the distributor directly for product support, shipping queries etc.

Is the 4800X RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 4800X have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 4800X.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4800X often in real-time on the comparison pages.

What if I can't find stock of 4800X?

You can fill out our help required form which you can use to request a quote for 4800X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay