Status: | Unknown |
---|---|
Series: | 480 Series |
RoHS: | Unknown |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 55.9mm |
External Width - Metric | 120.6mm |
External Depth - Metric | 171.5mm |
IP Rating | IP68 |
Body Colour | Unfinished |
NEMA Rating | - |
External Height - Imperial | 2.2" |
External Width - Imperial | 4.75" |
External Depth - Imperial | 6.75" |
Product Range | 480 Series |
No. of Switch Holes | - |
SVHC | No SVHC (27-Jun-2018) |
Depth - Imperial | 4.8" |
Depth - Metric | 121mm |
Height - Imperial | 2" |
Height - Metric | 51mm |
Length / Width - Imperial | 6.8" |
Length / Width - Metric | 172mm |
Enclosure: multipurpose | Transfer Multisort Elektronik |
Enclosure, Deltron 480, 171.5x120.6x55.9 | RS |
E - Ip67/Ip68 D/C Box/Unpainted Rohs Compliant: Yes |Deltron Components 480-0050 | Newark Electronics |
BOX, DIECAST, IP68 | Farnell |
Where can I find additional details, specifications and documents for a 480-0050?
Additional datasheets, footprints and schematics for 480-0050 are listed on our Part Details page. You can also find images and similar parts to 480-0050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 480-0050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 480-0050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 480-0050 fall under?
The 480-0050 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 480-0050 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 480-0050 you can contact the distributor directly for product support, shipping queries etc.
Is the 480-0050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 480-0050 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 480-0050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 480-0050 often in real-time on the comparison pages.
What if I can't find stock of 480-0050?
You can fill out our help required form which you can use to request a quote for 480-0050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.