Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pressure Max | - |
---|---|
Grease Gun Type | Applicator |
External Height | 31mm |
Length | 144mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Height | 138mm |
Length Imperial | 8" |
Operation | By Hand |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Grease Gun Type | Applicator |
---|---|
External Height | 31mm |
Length | 144mm |
SVHC | No SVHC (15-Jan-2018) |
Height | 138mm |
Length, Imperial | 8" |
Operation | By Hand |
RoHS Compliant | Yes |
Cartridge Gun | Newark Electronics |
Where can I find additional details, specifications and documents for a 480002010?
Additional datasheets, footprints and schematics for 480002010 are listed on our Part Details page. You can also find images and similar parts to 480002010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 480002010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 480002010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 480002010 fall under?
The 480002010 is listed under Tools & Maintenance > Cleaning & Chemicals > Lubricants Grease & Oil.
Can I view similar or alternative parts?
You can view similar parts to 480002010 when available in the Lubricants Grease & Oil range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 480002010 you can contact the distributor directly for product support, shipping queries etc.
Is the 480002010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 480002010 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 480002010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 480002010 often in real-time on the comparison pages.
What if I can't find stock of 480002010?
You can fill out our help required form which you can use to request a quote for 480002010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.