Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Board Type | PCB, Punchboard, No Clad |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | 0.635mm |
External Height | 160mm |
External Width | 100mm |
Board Thickness | 1.57mm |
Body Material | FR4 Epoxy Glass |
RoHS Compliant | Yes |
Pcb, Punchboard, No Clad, Pattern-Q | Newark Electronics |
Protoboard, Unclad, Grid 2X2mm, Board 6.3"LX3.94"WX0.062"T, Hole-Dia 0.025",Q, FR4 | Vector Electronics & Technology 47Q78WE | RS Americas |
Where can I find additional details, specifications and documents for a 47Q78WE?
Additional datasheets, footprints and schematics for 47Q78WE are listed on our Part Details page. You can also find images and similar parts to 47Q78WE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47Q78WE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47Q78WE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47Q78WE fall under?
The 47Q78WE is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Boards.
Can I view similar or alternative parts?
You can view similar parts to 47Q78WE when available in the Prototyping Boards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47Q78WE you can contact the distributor directly for product support, shipping queries etc.
Is the 47Q78WE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 47Q78WE have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 47Q78WE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47Q78WE often in real-time on the comparison pages.
What if I can't find stock of 47Q78WE?
You can fill out our help required form which you can use to request a quote for 47Q78WE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.