Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1193590-8,
479613-000 |
Prices starting from US$9.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.74
|
No stock
|
Buy Now | |
Heilind Electronics
from US$15.25
|
954
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.25
|
222
in stock
|
Buy Now | |
Rapid Electronics
from US$21.28
|
1
in stock
|
Buy Now | |
Avnet America
from US$10.96
|
-
|
Buy Now | |
TTI Europe
from US$9.21
|
-
|
Buy Now | |
Sager
from US$11.01
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material Systems Code | 25 |
---|---|
Adhesive Pre-Coat | Yes |
Material | Fluid Resistant Modified Elastomer |
Material Code | 25 |
Lipped | No |
Wire/Cable Outside Diameter | .35 in, .31 in, .3 in, .43 in, .433 in, .236 in, .276 in, .39 in, 6 mm, 8 mm, 7 mm, 9 mm, 10 mm, 11 mm |
Cable Diameter Range | .209 – .701in, 5.3 – 17.8mm |
Approved Standards | MIS-34867, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE, IEC 62329-3-102 |
Government Qualified | No |
Zugelassene Standards | MIS-34867, IEC 62329-3-102, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape Code | 202 |
Molded Part Shape | Straight |
Operating Temperature Range | -103 – 302°F, -75 – 150°C |
Cross Referenced to TE CNTY RAYCHEM - Part: RYC202A121-25/225-0 | Heilind Electronics |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
Connector Accessories Molded Boot Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps HS-BOOT | Sager |
Where can I find additional details, specifications and documents for a 479613-000?
Additional datasheets, footprints and schematics for 479613-000 are listed on our Part Details page. You can also find images and similar parts to 479613-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 479613-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 479613-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 479613-000 fall under?
The 479613-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 479613-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 479613-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 479613-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 479613-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Avnet America and TTI Europe have stock available or on a lead time for 479613-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 479613-000 often in real-time on the comparison pages.
What if I can't find stock of 479613-000?
You can fill out our help required form which you can use to request a quote for 479613-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.