Status: | Unknown |
---|---|
Series: | 47948 Series |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.00
|
351
in stock
|
Buy Now | |
Distrelec
from US$1.05
|
17,947
in stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
15,218
in stock
|
Buy Now | |
TTI Europe
from US$0.77
|
1,800
in stock
|
Buy Now | |
element14
from US$0.93
|
105
in stock
|
Buy Now | |
Farnell
from US$0.88
|
105
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,800
in stock
|
Buy Now | |
Rutronik
from US$1.12
|
-
|
Buy Now | |
Newark Electronics
from US$1.39
|
-
|
Buy Now | |
Avnet America
from US$1.21
|
-
|
Buy Now | |
RS Americas
from US$1.69
|
-
|
Buy Now |
Centre Frequency | 2.4GHz |
---|---|
Antenna Case Size | 3.2mm x 3.2mm x 4mm |
Product Range | 47948 Series |
SVHC | No SVHC (15-Jan-2019) |
Molex Wi-Fi Antenna, 3.3 dBi, 3mm, SMD | Distrelec |
2.4Ghz MID SMT ANTENNA | RS |
2.4GHZ WIFI ANTENNA SMT | TTI Europe |
CHIP ANTENNA, 2.4GHZ, SMD | element14 |
Antenna Omni-Directional 3dB Gain 2483.5MHz SMD T/R | Avnet Abacus |
2.4/5GHz SMT MID Chip Antenna | Rutronik |
Antenna, On Ground Smd, 2.4Ghz, 50 Ohms | Newark Electronics |
Antenna On ground SMD 50 Ohms 4mm height | Molex Incorporated 47948-0001 | RS Americas |
Where can I find additional details, specifications and documents for a 47948-0001?
Additional datasheets, footprints and schematics for 47948-0001 are listed on our Part Details page. You can also find images and similar parts to 47948-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47948-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47948-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47948-0001 fall under?
The 47948-0001 is listed under Passive Components > Antennas - Single Band Chip.
Can I view similar or alternative parts?
You can view similar parts to 47948-0001 when available in the Antennas - Single Band Chip range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47948-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 47948-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47948-0001 have stock available?
Authorised distributors including Distrelec, Chip One Stop, RS, TTI Europe and element14 have stock available or on a lead time for 47948-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47948-0001 often in real-time on the comparison pages.
What if I can't find stock of 47948-0001?
You can fill out our help required form which you can use to request a quote for 47948-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.