Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4774693001,
1-1197897-3 |
Prices starting from US$12.46
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$12.46
|
-
|
Buy Now |
Conductor Material | Silver-Plated Copper |
---|---|
Jacket Color | White |
Weight | 3.79kg/km |
Insulation Material | Radiation-Crosslinked, Modified ETFE |
Wire Color | White |
Number of Conductors | 1 |
Number of Strands | 19 |
Conductor Diameter Range | .275 – .029in, .7 – .76mm |
Wire Diameter | .038in, .97mm |
Overall Outside Diameter | .97mm, .038in |
Wire Size | 22AWG, .33mm² |
Conductor Diameter | .73mm, .0287in |
Resistance (Max) | 54.3 Ω/1000m @ 20°C |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Product Classification | High Performance - Spec 44, 55 & RCW |
Cable Type | Spec 55/ |
Product Type | Wire |
Cable Style | Primary |
Operating Temperature Range | -65 – 200°C |
Where can I find additional details, specifications and documents for a 4774693001?
Additional datasheets, footprints and schematics for 4774693001 are listed on our Part Details page. You can also find images and similar parts to 4774693001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4774693001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4774693001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4774693001 fall under?
The 4774693001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 4774693001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4774693001 you can contact the distributor directly for product support, shipping queries etc.
Is the 4774693001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4774693001 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 4774693001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4774693001 often in real-time on the comparison pages.
What if I can't find stock of 4774693001?
You can fill out our help required form which you can use to request a quote for 4774693001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.