Status: | Unknown |
---|---|
Series: | Mini PV Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
44,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
40,331
in stock
|
Buy Now | |
element14
from US$0.37
|
40,331
in stock
|
Buy Now | |
Farnell
from US$0.24
|
40,331
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
1,300
in stock
|
Buy Now | |
Conrad
from US$0.63
|
229
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.21
|
-
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Mini PV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Bergcon Mini Latch Housing |
Wire Size AWG Min | 26AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Body Plating | Gold |
Cable Diameter Max | 0.4mm |
Cable Diameter Min | 0.4mm |
Contact Size | 22 |
Contact Termination | Crimp |
Gender | Receptacle |
Wire Area Size Max | 0.32mm² |
Wire Area Size Min | 0.13mm² |
Wire Size | 22AWG |
Wire Size (AWG) | 26AWG to 22AWG |
CRIMP CONTACT FEMALE | TTI Europe |
Contact, Socket, 26-22Awg, Crimp | Newark Electronics |
CRIMP SOCKET, 22-26AWG | element14 |
Mini-PV crimp socket 22-26awg gold | RS |
Headers&Wire Housings CRIMP CONTACT FEMALE | Rapid Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet Abacus |
CRIMP TERMINAL AWG 22-24-26 | Rutronik |
PV | Future Electronics |
Contact | RS Americas |
Where can I find additional details, specifications and documents for a 47745-001LF?
Additional datasheets, footprints and schematics for 47745-001LF are listed on our Part Details page. You can also find images and similar parts to 47745-001LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47745-001LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47745-001LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47745-001LF fall under?
The 47745-001LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 47745-001LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47745-001LF you can contact the distributor directly for product support, shipping queries etc.
Is the 47745-001LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47745-001LF have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 47745-001LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47745-001LF often in real-time on the comparison pages.
What if I can't find stock of 47745-001LF?
You can fill out our help required form which you can use to request a quote for 47745-001LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.