Status: | Unknown |
---|---|
Series: | FCI Mini PV Series |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.51
|
5,214
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.51
|
1,564
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
800
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
800
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
element14
from US$0.36
|
-
|
Buy Now |
Product Range | FCI Mini PV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 28AWG |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Min | 32AWG |
RoHS Compliant | Yes |
MINI PV CTW 40 AU L/P-28-32 AWG .0065 SPG | Heilind Electronics |
Minipv Ctw 40 Au Lp-28-32 Awg 0065 Spg |Amphenol Communications Solutions 47744-000LF | Newark Electronics |
MINIPV CTW 40 AU LP-28--32 AWG 0065 SPG | Rapid Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
MINIPV CTW 40 AU LP-28-32 AWG 0065 SPG | Amphenol FCI (Amphenol CS) 47744000LF | RS Americas |
Where can I find additional details, specifications and documents for a 47744-000LF?
Additional datasheets, footprints and schematics for 47744-000LF are listed on our Part Details page. You can also find images and similar parts to 47744-000LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47744-000LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47744-000LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47744-000LF fall under?
The 47744-000LF is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 47744-000LF when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47744-000LF you can contact the distributor directly for product support, shipping queries etc.
Is the 47744-000LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 47744-000LF have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 47744-000LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47744-000LF often in real-time on the comparison pages.
What if I can't find stock of 47744-000LF?
You can fill out our help required form which you can use to request a quote for 47744-000LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.