Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Tip Jack |
---|---|
For Use With | 2mm Standard Tip Plug |
Breakdown Voltage | 1.5kV |
Current Rating | 3A |
Insulator Colour | Blue |
RoHS Compliant | Yes |
PIN TIP JACK (BLUE) BULK | Pomona Electronics 4773-6# | RS Americas |
Pin Tip Jack (Blue) Bulk |Pomona 4773-6# | Newark Electronics |
TIP JACK, 2MM, 3A, 1.5KV, BLUE | Farnell |
Where can I find additional details, specifications and documents for a 4773-6?
Additional datasheets, footprints and schematics for 4773-6 are listed on our Part Details page. You can also find images and similar parts to 4773-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4773-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4773-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4773-6 fall under?
The 4773-6 is listed under Test & Measurement > Test Connectors & IC Test Clips > Tip Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 4773-6 when available in the Tip Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4773-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 4773-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4773-6 have stock available?
Authorised distributors including RS Americas, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 4773-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4773-6 often in real-time on the comparison pages.
What if I can't find stock of 4773-6?
You can fill out our help required form which you can use to request a quote for 4773-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.