Status: | Unknown |
---|---|
Series: | FCI Mini PV Series |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
686
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
9,219
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
686
in stock
|
Buy Now | |
element14
from US$0.20
|
686
in stock
|
Buy Now | |
Heilind Electronics
from US$0.31
|
236
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.31
|
55
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FCI Mini PV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | PV Wire-to-Board Connectors |
RoHS Compliant | Yes |
Contact Socket 11.68mmL 26-22AWG Crimp 3A 1000V for2.54mmPitchConn w/0.64mmPins | Amphenol FCI (Amphenol CS) 47715-000LF | RS Americas |
Contact, Socket, 26-22Awg, Crimp Rohs Compliant: Yes |Amphenol Communications Solutions 47715-000LF | Newark Electronics |
MINI PV CTW SN L/P-22-26 AWG .0048 SPG | Heilind Electronics |
SOCKET 22-26AWG CRIMP TIN | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 47715-000LF?
Additional datasheets, footprints and schematics for 47715-000LF are listed on our Part Details page. You can also find images and similar parts to 47715-000LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47715-000LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47715-000LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47715-000LF fall under?
The 47715-000LF is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 47715-000LF when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47715-000LF you can contact the distributor directly for product support, shipping queries etc.
Is the 47715-000LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 47715-000LF have stock available?
Authorised distributors including RS Americas, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 47715-000LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47715-000LF often in real-time on the comparison pages.
What if I can't find stock of 47715-000LF?
You can fill out our help required form which you can use to request a quote for 47715-000LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.