Status: | Unknown |
---|---|
Series: | Micrograbber 4768 Series |
RoHS: | Unknown |
Test Connector Type A | Double Banana Plug |
---|---|
Test Connector Type B | Hook Clips x 2 |
Voltage Rating | 70VDC |
Current Rating | - |
Insulator Colour | Black Red |
Lead Length - Metric | 914.4mm |
Lead Length - Imperial | 36" |
Product Range | Micrograbber 4768 Series |
SVHC | No SVHC (07-Jul-2017) |
TEST LEAD, 914MM | Farnell |
Test Lead, 914Mm | Newark Electronics |
DBL BANANA/GRABBER, RG174/U | Pomona Electronics 4768-K-36 | RS Americas |
Where can I find additional details, specifications and documents for a 4768-K-36.?
Additional datasheets, footprints and schematics for 4768-K-36. are listed on our Part Details page. You can also find images and similar parts to 4768-K-36. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4768-K-36. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4768-K-36. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4768-K-36. fall under?
The 4768-K-36. is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 4768-K-36. when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4768-K-36. you can contact the distributor directly for product support, shipping queries etc.
Is the 4768-K-36. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4768-K-36. have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and RS Americas have stock available or on a lead time for 4768-K-36..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4768-K-36. often in real-time on the comparison pages.
What if I can't find stock of 4768-K-36.?
You can fill out our help required form which you can use to request a quote for 4768-K-36. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.