Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CBR-2-3-A-(B3),
5-1193568-2 |
Prices starting from US$34.46
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$34.46
|
-
|
Buy Now |
Color | Black |
---|---|
Flexibility | Semi-Rigid |
Number of Branches/Legs | 2 |
Expanded Inside Diameter (Min) (Leg) | 40mm, 1.57in |
Leg Length | 2.95in, 75mm |
Application Diameter (Max) (Leg) | 1.4in, 36mm |
Recovered Inside Diameter (Max) (Body) | 42mm, 1.65in |
Recovered Wall Thickness (Max) (Leg) | 2.5mm, .1in |
Expanded Inside Diameter (Min) (Body) | 3.39in, 86mm |
Wall Thickness | Thick/Heavy |
Overall Length | 200mm, 7.87in |
Application Diameter (Min) (Leg) | 17mm, .65in |
Application Diameter (Max) (Body) | 76mm, 3in |
Recovered Wall Thickness (Max) (Body) | 2.5mm, .1in |
Recovered Inside Diameter (Max) (Leg) | 17mm, .67in |
Application Diameter (Min) (Body) | 42mm, 1.65in |
Voltage Rating | ≤ 1kV |
CSA Certified | No |
UL Rating | No |
Mechanical Reinforcement | No |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Low Smoke Emission | Yes |
UV-Stabilized | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Marine-Offshore-Shipbuilding Certified | No |
Emission Free | No |
Mechanical Resistance | Against Mechanical Impact |
Other Colors Available | No |
Standard Pack | 3 |
Product Availability | ASIA, EMEA, ANZPAC, AMERICAS |
Minimum Order Quantity | 3 |
Coating Style | Spiral, Planar |
Technology | Heat Shrink |
Component Design | Heat Shrink |
Shrink Ratio | < 2:1 |
Material System | Crosslinked Polyolefin |
Wall Style (Excluding Adhesive) | Single |
Adhesive Coating | Yes |
Product Type | Cable Breakout Boot |
Flammability | Non-Flame-Retardant |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
CBR-2-3-A-(B3) | TE Connectivity 476449-000 | RS Americas |
Where can I find additional details, specifications and documents for a 476449-000?
Additional datasheets, footprints and schematics for 476449-000 are listed on our Part Details page. You can also find images and similar parts to 476449-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 476449-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 476449-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 476449-000 fall under?
The 476449-000 is listed under Power Systems > Power Cable Accessories > Power Cable Breakouts.
Can I view similar or alternative parts?
You can view similar parts to 476449-000 when available in the Power Cable Breakouts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 476449-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 476449-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 476449-000 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 476449-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 476449-000 often in real-time on the comparison pages.
What if I can't find stock of 476449-000?
You can fill out our help required form which you can use to request a quote for 476449-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.