Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Plastic |
Knob / Dial Style | Finger Grip with Indicator Arrow |
Knob Diameter | 28mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
External Length / Height | 24.5mm |
Height | 24.5mm |
Knob / Dial - Diameter Metric | 31.5mm |
Knob / Dial Height - Metric | 24.5mm |
Material | Plastic |
KNOB, HIGH-TORQUE | element14 |
Knob, High-Torque | Newark Electronics |
Mentor 476.61 Plastic Adjusting Knob Ø 28mm | Rapid Electronics |
An alternative to the thermoset plastic version. In the thermoplastic version, the grip areas are shaped differently and the cap remains in grey, giving the knobs a special design. | Conrad |
Where can I find additional details, specifications and documents for a 476.61?
Additional datasheets, footprints and schematics for 476.61 are listed on our Part Details page. You can also find images and similar parts to 476.61 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 476.61 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 476.61 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 476.61 fall under?
The 476.61 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 476.61 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 476.61 you can contact the distributor directly for product support, shipping queries etc.
Is the 476.61 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 476.61 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rapid Electronics and Conrad have stock available or on a lead time for 476.61.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 476.61 often in real-time on the comparison pages.
What if I can't find stock of 476.61?
You can fill out our help required form which you can use to request a quote for 476.61 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.