Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
475683-000,
8-1193562-9 |
Prices starting from US$4.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.99
|
8,201
in stock
|
Buy Now | |
Newark Electronics
from US$7.90
|
8,201
in stock
|
Buy Now | |
Rapid Electronics
from US$7.27
|
8,201
in stock
|
Buy Now | |
Chip One Stop
from US$4.23
|
8,201
in stock
|
Buy Now | |
Heilind Electronics
from US$6.56
|
750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.56
|
250
in stock
|
Buy Now | |
Avnet America
from US$5.53
|
-
|
Buy Now | |
Sager
from US$5.86
|
-
|
Buy Now | |
Farnell
from US$11.40
|
-
|
Buy Now |
Markers per Sleeve | 1 |
---|---|
Shrink Ratio | 3:1 |
Color | White |
Supplied Diameter | 38.1mm, 1.5in |
Sleeve Length | 2in, 50mm |
Compatible Cable Diameter | 20.9 – 33.mm, .825 – 1.3in |
Recovered Inside Diameter | 19mm, .75in, 19.1mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Printer Technology | Thermal Transfer |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Grade | Fluid Resistant |
Tubing Type | Ladder |
Operating Temperature Range | -103 – 275°F, -75 – 135°C |
Wire Labels & Markers D-Sce-1K-38-50-9 |Raychem Te Connectivity 475683-000 | Newark Electronics |
Wire Labels&Markers D-SCE-1K-38-50-9 | Rapid Electronics |
TE Connectivity D-SCE-1K-38-50-9 Wire Labels & Markers D | Distrelec |
D-SCE-1K-38-50-9 475683-000 | Heilind Electronics |
Cable Accessories Marker Sleeve Polyolefin White | Avnet America |
Wire Labels & Markers D-SCE-1K-38-50-9 | Sager |
Where can I find additional details, specifications and documents for a 475683-000?
Additional datasheets, footprints and schematics for 475683-000 are listed on our Part Details page. You can also find images and similar parts to 475683-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 475683-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 475683-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 475683-000 fall under?
The 475683-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 475683-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 475683-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 475683-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 475683-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 475683-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 475683-000 often in real-time on the comparison pages.
What if I can't find stock of 475683-000?
You can fill out our help required form which you can use to request a quote for 475683-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.