Status: | Unknown |
---|---|
Series: | Mini PV Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
6,480
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
140,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
10,000
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
8,177
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
4,893
in stock
|
Buy Now | |
element14
from US$0.32
|
2,780
in stock
|
Buy Now | |
Farnell
from US$0.20
|
2,780
in stock
|
Buy Now | |
Avnet Abacus
-
|
100,000
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now |
Product Range | Mini PV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | FCI Mini-PV Series Wire-to-Board Housings |
Wire Size AWG Min | 26AWG |
Contact Material | Brass |
SVHC | No SVHC (12-Jan-2017) |
CRIMP CONTACT FEMALE | TTI Europe |
Contact Socket 2.54 mm Mini-PV 26-22 AWG Crimp Gold over Nickel 3A | Amphenol FCI (Amphenol CS) 47565-002LF | RS Americas |
PV | RS |
Contact, Socket, 26-22 Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 26-22AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Reel | Avnet Abacus |
CONTACT CRIMP AWG 22-26 | Rutronik |
PV« Wire-to-Board Connector System, 2.54mm (0.1inch) Centerlin | Future Electronics |
Where can I find additional details, specifications and documents for a 47565-002LF?
Additional datasheets, footprints and schematics for 47565-002LF are listed on our Part Details page. You can also find images and similar parts to 47565-002LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47565-002LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47565-002LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47565-002LF fall under?
The 47565-002LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 47565-002LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47565-002LF you can contact the distributor directly for product support, shipping queries etc.
Is the 47565-002LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47565-002LF have stock available?
Authorised distributors including TTI Europe, Chip One Stop, RS Americas, RS and Newark Electronics have stock available or on a lead time for 47565-002LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47565-002LF often in real-time on the comparison pages.
What if I can't find stock of 47565-002LF?
You can fill out our help required form which you can use to request a quote for 47565-002LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.