Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.59
|
37
in stock
|
Buy Now | |
element14
from US$6.66
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$9.10
|
-
|
Buy Now | |
Future Electronics
from US$6.41
|
-
|
Buy Now | |
Avnet America
from US$6.45
|
-
|
Buy Now | |
RS Americas
from US$10.12
|
-
|
Buy Now | |
Distrelec
from US$7.37
|
-
|
Buy Now | |
Sager
from US$6.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outlets | 4Outlets |
---|---|
Outlet Type | IEC 60320 C13 |
Current Rating | 15A |
Supply Voltage V AC | 250V |
Plug Type | Hardwired |
Cable Length | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Body Material | Thermoplastic Body |
Connector Colour | Black |
Connector Type | Mains Distribution Board |
Gender | Receptacle |
Voltage Rating VAC | 250V |
SOCKET, IEC, 4WAY, 1.5MM | element14 |
Power Outlet Strip, 4 Outlet, 10A, 250V | Newark Electronics |
AC Power Entry Modules 4 OUTLETS QC/SOLDER | Future Electronics |
4752 QUADBLOC 10A 70° | Avnet America |
Distribution Block,4 IEC F Outlets,250VAC,1.5mm Panel Mnt-Snap, Solder/6.3 QC, PC1 | Schurter 4752.4000 | RS Americas |
Schurter IEC Strip Block, F Type, I | Distrelec |
4752 QUADBLOC 10A 70� | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4752.4000?
Additional datasheets, footprints and schematics for 4752.4000 are listed on our Part Details page. You can also find images and similar parts to 4752.4000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4752.4000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4752.4000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4752.4000 fall under?
The 4752.4000 is listed under Electrical > Power Outlet Strips.
Can I view similar or alternative parts?
You can view similar parts to 4752.4000 when available in the Power Outlet Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4752.4000 you can contact the distributor directly for product support, shipping queries etc.
Is the 4752.4000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4752.4000 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 4752.4000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4752.4000 often in real-time on the comparison pages.
What if I can't find stock of 4752.4000?
You can fill out our help required form which you can use to request a quote for 4752.4000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.