Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Fuse Current | 3A |
Voltage Rating VAC | 600VAC |
Voltage Rating V DC | - |
Fuse Size Metric | - |
Fuse Size Imperial | - |
Blow Characteristic | - |
SVHC | No SVHC (15-Jun-2015) |
FUSE, FLUKE SPARE, 3A FLUKE 475004 | Farnell |
Industrial/Power Fuse, 600 V, 3 A Rohs Compliant: Na |Fluke 475004 | Newark Electronics |
Where can I find additional details, specifications and documents for a 475004?
Additional datasheets, footprints and schematics for 475004 are listed on our Part Details page. You can also find images and similar parts to 475004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 475004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 475004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 475004 fall under?
The 475004 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 475004 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 475004 you can contact the distributor directly for product support, shipping queries etc.
Is the 475004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 475004 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 475004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 475004 often in real-time on the comparison pages.
What if I can't find stock of 475004?
You can fill out our help required form which you can use to request a quote for 475004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.