Status: | Unknown |
---|---|
Series: | MKP Series |
RoHS: | Unknown |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 275V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | MKP Series |
Capacitor Case Style | - |
Cap, 0.47Uf, 275V, Metallized Pp, Rad | Newark Electronics |
Where can I find additional details, specifications and documents for a 474MKP275K?
Additional datasheets, footprints and schematics for 474MKP275K are listed on our Part Details page. You can also find images and similar parts to 474MKP275K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 474MKP275K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 474MKP275K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 474MKP275K fall under?
The 474MKP275K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 474MKP275K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 474MKP275K you can contact the distributor directly for product support, shipping queries etc.
Is the 474MKP275K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 474MKP275K have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 474MKP275K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 474MKP275K often in real-time on the comparison pages.
What if I can't find stock of 474MKP275K?
You can fill out our help required form which you can use to request a quote for 474MKP275K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.