Status: | Unknown |
---|---|
Series: | MASTER LEDcandle Series |
RoHS: | Unknown |
Lamp Style | Candle |
---|---|
Lamp Base Type | E27 / ES |
LED Colour | Warm White |
CCT | 2700K |
Dimmable | Dimmable |
Beam Angle | - |
Equivalent Wattage | 40W |
Luminous Flux | 470lm |
Power Rating | 6W |
Supply Voltage | 240VAC |
Energy Rating | A+ |
External Length | 112mm |
External Diameter | 38mm |
Product Range | MASTER LEDcandle Series |
SVHC | No SVHC (15-Jan-2018) |
Operating life Time | 25000h |
Weight | 63g |
LED LAMP, CANDLE, 2700K, 470LM, 40W | element14 |
Where can I find additional details, specifications and documents for a 47479200?
Additional datasheets, footprints and schematics for 47479200 are listed on our Part Details page. You can also find images and similar parts to 47479200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47479200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47479200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47479200 fall under?
The 47479200 is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.
Can I view similar or alternative parts?
You can view similar parts to 47479200 when available in the LED Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47479200 you can contact the distributor directly for product support, shipping queries etc.
Is the 47479200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47479200 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 47479200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47479200 often in real-time on the comparison pages.
What if I can't find stock of 47479200?
You can fill out our help required form which you can use to request a quote for 47479200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.