Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.84
|
56
in stock
|
Buy Now | |
Conrad
from US$12.10
|
145
in stock
|
Buy Now | |
Newark Electronics
from US$10.99
|
56
in stock
|
Buy Now | |
element14
from US$13.83
|
56
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.90
|
30
in stock
|
Buy Now | |
Distrelec
from US$18.66
|
18
in stock
|
Buy Now | |
RS
from US$22.48
|
-
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Plastic |
Knob / Dial Style | Finger Grip with Indicator Arrow |
Knob Diameter | 50mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
External Length / Height | 35.5mm |
Knob / Dial - Diameter Metric | 58mm |
Knob / Dial Height - Metric | 35.5mm |
Material | Plastic |
An alternative to the thermoset plastic version. In the thermoplastic version, the grip areas are shaped differently and the cap remains in grey, giving the knobs a special design. | Conrad |
Knob, High-Torque | Newark Electronics |
KNOB, HIGH-TORQUE | element14 |
Knob | Transfer Multisort Elektronik |
Mentor Adjusting knob 58mm Black Plastic White Indication Line | Distrelec |
Adjusting knob Black 50mm | RS |
Where can I find additional details, specifications and documents for a 474.61?
Additional datasheets, footprints and schematics for 474.61 are listed on our Part Details page. You can also find images and similar parts to 474.61 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 474.61 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 474.61 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 474.61 fall under?
The 474.61 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 474.61 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 474.61 you can contact the distributor directly for product support, shipping queries etc.
Is the 474.61 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 474.61 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 474.61.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 474.61 often in real-time on the comparison pages.
What if I can't find stock of 474.61?
You can fill out our help required form which you can use to request a quote for 474.61 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.