Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$60.06
|
23
in stock
|
Buy Now | |
Farnell
from US$33.93
|
76
in stock
|
Buy Now | |
element14
from US$34.23
|
75
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$40.86
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$36.02
|
-
|
Buy Now | |
Future Electronics
from US$36.61
|
-
|
Buy Now | |
Avnet America
from US$31.84
|
-
|
Buy Now | |
RS Americas
from US$47.49
|
-
|
Buy Now | |
Sager
from US$33.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outlets | 5Outlets |
---|---|
Outlet Type | IEC 60320 C13 |
Current Rating | 15A |
Supply Voltage V AC | 250V |
Plug Type | IEC 60320 C14 Inlet |
Cable Length | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Connector Body Material | Thermoplastic Body |
Connector Colour | Black |
Connector Type | Mains Distribution Board |
External Depth | 59mm |
External Length / Height | 40mm |
External Width | 228mm |
Gender | Receptacle |
Material | Black ABS |
Operating Temperature Max | 60°C |
Operating Temperature Min | -5°C |
Voltage Rating VAC | 250V |
DISTRIBUTION BOARD, IEC INLET, 10A | Farnell |
STRIPBLOC inlet,5out,10A | RS |
Connector: AC supply | Transfer Multisort Elektronik |
Distribution Unit, 5 Outlet, 15A, 250V | Newark Electronics |
2 Pole Line Switch 5 AC Outlet Connector STRIPBLOC Inlet | Future Electronics |
4740 STRIPBLOC inlet, 5 out, switch 10A | Avnet America |
Distribution Unit, IEC C14 Inlet/5 IEC F Inlets,2P Line Switch,250VAC,15A, PC1 | Schurter 4740.6000 | RS Americas |
Power Outlet Strips 4740 STRIPBLOC inlet 5 out, switch 10A | Sager |
Where can I find additional details, specifications and documents for a 4740.6000?
Additional datasheets, footprints and schematics for 4740.6000 are listed on our Part Details page. You can also find images and similar parts to 4740.6000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4740.6000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4740.6000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4740.6000 fall under?
The 4740.6000 is listed under Electrical > Power Outlet Strips.
Can I view similar or alternative parts?
You can view similar parts to 4740.6000 when available in the Power Outlet Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4740.6000 you can contact the distributor directly for product support, shipping queries etc.
Is the 4740.6000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4740.6000 have stock available?
Authorised distributors including Farnell, element14, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 4740.6000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4740.6000 often in real-time on the comparison pages.
What if I can't find stock of 4740.6000?
You can fill out our help required form which you can use to request a quote for 4740.6000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.