473MSR250K Capacitors by Illinois Capacitor

CAPACITOR FILM PET 0.047UF 250V RAD

Status: Unknown
Series: MSR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Farnell
Farnell
from US$0.30
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.28
33,000
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.28
2,031
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.28
-
Buy Now
Logo for element14
element14
from US$0.28
-
Buy Now

Specifications

Capacitance 47000pF
Voltage Rating 250V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 10%
Product Range MSR Series
Capacitor Case Style -
Lead Spacing 10mm

Alternative Descriptions

Capacitor, Film, Pet, 0.047Uf, 250V, Rad | Newark Electronics
CAPACITOR, FILM, PET, 0.047UF, 250V, RAD | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 473MSR250K?

Additional datasheets, footprints and schematics for 473MSR250K are listed on our Part Details page. You can also find images and similar parts to 473MSR250K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 473MSR250K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 473MSR250K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 473MSR250K fall under?

The 473MSR250K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 473MSR250K when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 473MSR250K you can contact the distributor directly for product support, shipping queries etc.

Is the 473MSR250K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 473MSR250K have stock available?

Authorised distributors including Newark Electronics, RS Americas, Future Electronics, element14 and Farnell have stock available or on a lead time for 473MSR250K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 473MSR250K often in real-time on the comparison pages.

What if I can't find stock of 473MSR250K?

You can fill out our help required form which you can use to request a quote for 473MSR250K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay