Status: | Unknown |
---|---|
Series: | 47346 Series |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
11,440
in stock
|
Buy Now | |
Heilind Electronics
from US$0.52
|
10,500
in stock
|
Buy Now | |
TTI Europe
from US$0.39
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
3,811
in stock
|
Buy Now | |
element14
from US$0.55
|
3,811
in stock
|
Buy Now | |
Farnell
from US$0.53
|
3,811
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.52
|
3,500
in stock
|
Buy Now | |
RS Americas
from US$0.54
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.53
|
972
in stock
|
Buy Now | |
Avnet Abacus
-
|
44,000
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now |
USB Connector Type | Micro USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 47346 Series |
SVHC | No SVHC (27-Jun-2018) |
uUSB B Rec BotMt Flangeless SMT | RS |
MICRO USB B REC. BOTTOM MOUNT ASSY | Heilind Electronics |
MICRO USB B RECEP. W/O FLANGE | TTI Europe |
Usb Conn, 2.0, Micro Usb Type B, Rcpt | Newark Electronics |
USB CONN, 2.0, MICRO USB TYPE B, RCPT | element14 |
Micro USB B Receptacle without Flange, Bottom Mount, Surface Mount, Lead Free | Molex Incorporated 47346-1001 | RS Americas |
Molex USB Connector, Socket, Micro USB-B 2.0, Right Angle, Positions - 5 | Distrelec |
Conn Micro USB Type B RCP 5 POS 0.65mm Solder RA SMD 5 Terminal 1 Port Embossed T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 47346-1001?
Additional datasheets, footprints and schematics for 47346-1001 are listed on our Part Details page. You can also find images and similar parts to 47346-1001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47346-1001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47346-1001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47346-1001 fall under?
The 47346-1001 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 47346-1001 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47346-1001 you can contact the distributor directly for product support, shipping queries etc.
Is the 47346-1001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47346-1001 have stock available?
Authorised distributors including RS, Heilind Electronics, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 47346-1001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47346-1001 often in real-time on the comparison pages.
What if I can't find stock of 47346-1001?
You can fill out our help required form which you can use to request a quote for 47346-1001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.