Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance Min | 0.6pF |
---|---|
Capacitance Max | 4.5pF |
Voltage Rating | 500V |
Product Range | - |
Capacitance Tolerance | - |
Capacitor Terminals | SMD |
Adjustment Type | Screwdriver Slot |
Operating Temperature Min | -65°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Range | 0.6pF to 4.5pF |
Operating Temperature Range | -65°C to +125°C |
Where can I find additional details, specifications and documents for a 47273?
Additional datasheets, footprints and schematics for 47273 are listed on our Part Details page. You can also find images and similar parts to 47273 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47273 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47273 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47273 fall under?
The 47273 is listed under Passive Components > Capacitors > Variable / Trimmer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 47273 when available in the Variable / Trimmer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47273 you can contact the distributor directly for product support, shipping queries etc.
Is the 47273 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47273 have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 47273.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47273 often in real-time on the comparison pages.
What if I can't find stock of 47273?
You can fill out our help required form which you can use to request a quote for 47273 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.