Status: | Unknown |
---|---|
Series: | 47219 Series |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.44
|
4,662
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
68,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
44,000
in stock
|
Buy Now | |
Farnell
from US$1.00
|
22,400
in stock
|
Buy Now | |
TTI Europe
from US$0.65
|
13,600
in stock
|
Buy Now | |
Rutronik
from US$0.82
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.97
|
6,964
in stock
|
Buy Now | |
element14
from US$1.35
|
5,054
in stock
|
Buy Now | |
Distrelec
from US$0.91
|
636
in stock
|
Buy Now | |
RS Americas
from US$0.73
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
24,800
in stock
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now |
Product Range | 47219 Series |
---|---|
Connector Type | Micro SD |
No. of Contacts | 8Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Tfr Reader(Hinge Type) Rohs Compliant: Yes |Molex 47219-2001 | Newark Electronics |
CONN, MICROSD, 8POS, HINGED | Farnell |
1.10MM PITCH MICROSD CARD CON. | TTI Europe |
08P micro SD Card Connector HINGE TYPE | Rutronik |
Connector: for cards | Transfer Multisort Elektronik |
CONNECTOR, MICRO SD, 8POS | element14 |
1.10mm microSD Card Connector Hinge type | RS |
Molex Memory Card Connector, Hinge, MicroSD, Poles - 8 | Distrelec |
1.1mm Pitch microSD Card Connector, Hinge Type, Lead Free | Molex Incorporated 47219-2001 | RS Americas |
Conn Micro SD Card SKT 8 POS 1.1mm Solder RA SMD Embossed T/R 0.5A/Contact | Avnet Abacus |
Where can I find additional details, specifications and documents for a 47219-2001?
Additional datasheets, footprints and schematics for 47219-2001 are listed on our Part Details page. You can also find images and similar parts to 47219-2001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47219-2001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47219-2001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47219-2001 fall under?
The 47219-2001 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 47219-2001 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47219-2001 you can contact the distributor directly for product support, shipping queries etc.
Is the 47219-2001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47219-2001 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Farnell, TTI Europe and Rutronik have stock available or on a lead time for 47219-2001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47219-2001 often in real-time on the comparison pages.
What if I can't find stock of 47219-2001?
You can fill out our help required form which you can use to request a quote for 47219-2001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.