Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | BNC Coaxial |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | Jack |
Inter Series Connector B | Bantam |
Convert To Positions | 1Ways |
Convert To Gender | Plug |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
ADAPTER, BNC JACK-BANTAM PLUG | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit Spi Non-Volatile Fram Breakout - 4 Mbit/512 Kbytes - Mb85Rs4Mt |Adafruit 4719 | Newark Electronics |
Adafruit SPI Non-Volatile FRAM Breakout - 4 Mbit / 512 KBytes - MB85RS4MT | Adafruit Industries 4719 | RS Americas |
Where can I find additional details, specifications and documents for a 4719.?
Additional datasheets, footprints and schematics for 4719. are listed on our Part Details page. You can also find images and similar parts to 4719. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4719. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4719. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4719. fall under?
The 4719. is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 4719. when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4719. you can contact the distributor directly for product support, shipping queries etc.
Is the 4719. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4719. have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 4719..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4719. often in real-time on the comparison pages.
What if I can't find stock of 4719.?
You can fill out our help required form which you can use to request a quote for 4719. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.