4715KL-05W-B40-E00 Fans & Cooling Devices by NMB Technologies Corporation

AXIAL FAN 119MM x 38MM 24V 118CFM 46.5dBA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.09

Distributor Stock
Logo for Farnell
Farnell
from US$19.49
661
in stock
Buy Now
Logo for Sager
Sager
from US$11.09
19,101
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$17.21
661
in stock
Buy Now
Logo for element14
element14
from US$18.18
661
in stock
Buy Now

Specifications

Supply Voltage 24V
Current Type DC
Fan Frame Size 119mm
External Depth 38.4mm
Noise Rating 46.5dBA
Flow Rate - Imperial 118cu.ft/min
Flow Rate - Metric 3.34m³/min
IP Rating -

Alternative Descriptions

DC Fans DC Axial Fan, 119x119x38mm, 24VDC, 118CFM, Flange Mount, Lead Wires | Sager
Axial Fan, 119Mm X 38Mm, 24V, 118Cfm, 46.5Dba | Newark Electronics
AXIAL FAN, 119MM x 38MM, 24V, 118CFM, 46 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4715KL-05W-B40-E00?

Additional datasheets, footprints and schematics for 4715KL-05W-B40-E00 are listed on our Part Details page. You can also find images and similar parts to 4715KL-05W-B40-E00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4715KL-05W-B40-E00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4715KL-05W-B40-E00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4715KL-05W-B40-E00 fall under?

The 4715KL-05W-B40-E00 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 4715KL-05W-B40-E00 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4715KL-05W-B40-E00 you can contact the distributor directly for product support, shipping queries etc.

Is the 4715KL-05W-B40-E00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4715KL-05W-B40-E00 have stock available?

Authorised distributors including Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for 4715KL-05W-B40-E00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4715KL-05W-B40-E00 often in real-time on the comparison pages.

What if I can't find stock of 4715KL-05W-B40-E00?

You can fill out our help required form which you can use to request a quote for 4715KL-05W-B40-E00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay