Status: | Unknown |
---|---|
Series: | 4715FS Series |
RoHS: | Unknown |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Noise Rating | 110dB |
Flow Rate - Imperial | 110cu.ft/min |
Flow Rate - Metric | 3.1m³/min |
Bearing Type | Ball |
Power Connection Type | Terminals |
Current Rating | 80mA |
Product Range | 4715FS Series |
Power Rating | 14W |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Case Material | Aluminium Alloy |
External Height | 119mm |
External Width | 119mm |
Flammability Rating | UL94-V0 |
Frame Dimensions | 119mm x 119mm x 38mm |
Frequency | 60Hz |
Material | Reinforced Plastic |
Operating Temperature Max | 70°C |
Operating Temperature Min | -10°C |
Power Consumption | 14W |
Pressure Max | 92.5Pa |
Speed Range Max | 3100rpm |
AC Fans AC Axial Fan, 119x119x38mm, 230VAC, 110CFM, 14W, Flange Mount, Terminals | Sager |
FAN, 119X119X38MM, 230VAC | element14 |
Axial Fan, 119Mm, 230Vac, 80Ma | Newark Electronics |
Where can I find additional details, specifications and documents for a 4715FS-23T-B50-D00?
Additional datasheets, footprints and schematics for 4715FS-23T-B50-D00 are listed on our Part Details page. You can also find images and similar parts to 4715FS-23T-B50-D00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4715FS-23T-B50-D00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4715FS-23T-B50-D00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4715FS-23T-B50-D00 fall under?
The 4715FS-23T-B50-D00 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4715FS-23T-B50-D00 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4715FS-23T-B50-D00 you can contact the distributor directly for product support, shipping queries etc.
Is the 4715FS-23T-B50-D00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4715FS-23T-B50-D00 have stock available?
Authorised distributors including Sager, element14, Farnell and Newark Electronics have stock available or on a lead time for 4715FS-23T-B50-D00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4715FS-23T-B50-D00 often in real-time on the comparison pages.
What if I can't find stock of 4715FS-23T-B50-D00?
You can fill out our help required form which you can use to request a quote for 4715FS-23T-B50-D00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.