Status: | Unknown |
---|---|
Series: | 47000 Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2.5W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 110mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 85V AC to 265V AC |
Width | 26.7mm |
Height | 21.8mm |
Depth | 31.7mm |
Product Range | 47000 Series |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | EN UL |
Input Voltage AC Max | 265VAC |
Input Voltage AC Min | 85VAC |
Output Current Max | 110mA |
POWER SUPPLY, 2.5W 24VDC REG | Farnell |
Electronic Transformer 24Vdc regulated | RS |
Ac/Dc Pcb Mount Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 265 V, 2.5 W, 24 V, 110 Ma Rohs Compliant: Yes |Myrra 47126 | Newark Electronics |
Myrra SMPS Modul 24V 110mA | Schukat Electronic |
Where can I find additional details, specifications and documents for a 47126?
Additional datasheets, footprints and schematics for 47126 are listed on our Part Details page. You can also find images and similar parts to 47126 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47126 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47126 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47126 fall under?
The 47126 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 47126 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47126 you can contact the distributor directly for product support, shipping queries etc.
Is the 47126 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47126 have stock available?
Authorised distributors including Farnell, RS, Newark Electronics, element14 and Schukat Electronic have stock available or on a lead time for 47126.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47126 often in real-time on the comparison pages.
What if I can't find stock of 47126?
You can fill out our help required form which you can use to request a quote for 47126 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.