Status: | Unknown |
---|---|
Series: | 47000 Series |
RoHS: | Unknown |
Prices starting from US$3.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.30
|
No stock
|
Buy Now | |
SOS electronic
from US$3.19
|
1,721
in stock
|
Buy Now | |
Schukat Electronic
from US$3.79
|
266
in stock
|
Buy Now | |
Newark Electronics
from US$12.45
|
41
in stock
|
Buy Now | |
element14
from US$14.13
|
41
in stock
|
Buy Now | |
Farnell
from US$9.48
|
41
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.46
|
17
in stock
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2.5W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 210mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 85V AC to 265V AC |
Width | 26.7mm |
Height | 21.8mm |
Depth | 31.7mm |
Product Range | 47000 Series |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | EN UL |
Input Voltage AC Max | 265VAC |
Input Voltage AC Min | 85VAC |
Output Current Max | 210mA |
AC/DC Power Supply for PCB 2,5W 12V/0,21A Regulated | SOS electronic |
Myrra SMPS Modul 12V 210mA | Schukat Electronic |
Ac/Dc Pcb Mount Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 265 V, 2.5 W, 12 V, 210 Ma Rohs Compliant: Yes |Myrra 47124 | Newark Electronics |
POWER SUPPLY, 12V, 0.21A, 2.5W, PCB | element14 |
Converter: AC/DC | Transfer Multisort Elektronik |
Electronic Transformer 12Vdc regulated | RS |
Where can I find additional details, specifications and documents for a 47124?
Additional datasheets, footprints and schematics for 47124 are listed on our Part Details page. You can also find images and similar parts to 47124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47124 fall under?
The 47124 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 47124 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47124 you can contact the distributor directly for product support, shipping queries etc.
Is the 47124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47124 have stock available?
Authorised distributors including SOS electronic, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for 47124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47124 often in real-time on the comparison pages.
What if I can't find stock of 47124?
You can fill out our help required form which you can use to request a quote for 47124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.