Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
470808-000,
7-1200077-0 |
Color | Olive Drab |
---|---|
TE Adapter Code | 18 |
Material | Aluminum |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
Adapter Entry Size | 24 |
Cable Diameter Range | 19.1 – 30.5mm, .75 – 1.2in |
Cable Entry Diameter | .2 – 38.1mm, .01 – 1.5in |
Connector Detail Specification Number | AS31011, AS31071, AS31061, AS31001 |
Connector General Specification Number | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact |
Manufacturer | Cannon - Class A, E & R |
Adapter Angle | 90 |
Connector Shell Size | 36 |
Style | Tinel-Lock Adapter |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Overbraid Termination | Tinel-Lock Ring |
Salt Spray Resistance | 500Hr |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Txr18Ab90C3624Ai2 |Raychem Te Connectivity 470808-000 | Newark Electronics |
Circular MIL Spec Backshells | Rapid Electronics |
Where can I find additional details, specifications and documents for a 470808-000?
Additional datasheets, footprints and schematics for 470808-000 are listed on our Part Details page. You can also find images and similar parts to 470808-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 470808-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 470808-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 470808-000 fall under?
The 470808-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 470808-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 470808-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 470808-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 470808-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 470808-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 470808-000 often in real-time on the comparison pages.
What if I can't find stock of 470808-000?
You can fill out our help required form which you can use to request a quote for 470808-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.