Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
470037-000,
4-1193522-7 |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.49
|
3,417
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
41,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
21,224
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
17,807
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
4,900
in stock
|
Buy Now | |
Heilind Electronics
from US$0.43
|
4,763
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
1,017
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.43
|
953
in stock
|
Buy Now | |
Electro Enterprises
from US$0.48
|
435
in stock
|
Buy Now | |
Avnet Abacus
-
|
19,200
in stock
|
Buy Now | |
Avnet America
-
|
1,470
in stock
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
Sager
from US$0.30
|
-
|
Buy Now | |
Farnell
from US$0.51
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Insulation Type | Pre-Insulated |
---|---|
Insulation Sleeve Material | Polyolefin |
Color | Red |
Weight per Piece | 1g |
Insulation Material | Heat Shrink Radiation-Crosslinked Modified Polyolefin |
Splice Capacity | 1 |
Terminal & Splice Type | Splice |
Wire Size | 2 – .8mm², 1250 – 3500CMA, 14 – 18AWG |
Wire Diameter Range | .05 – .105in |
Overall Length | 1.655in, 42mm |
Wire Insulation Diameter (Max) | .105in, 2.7mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Barrel Color | Red |
Packaging Quantity | 100 |
Packaging Method | Package |
Splice Type | Thru Splice |
Insulated | Yes |
Discrete Wire Type | Stranded |
Wire/Cable Type | Tin-Plated, Copper |
Product Type | SolderSleeve One-Step Wire Terminator |
Serrated | No |
Sealable | No |
Temperature Indicator | Yes |
Barrel Type | Closed Barrel |
Temperature Indicator Type | Thermochromic |
Termination Method | Solder |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Cable Temperature Rating | 85°C |
Fluid Resistance | Splash Protection |
Solder Sleeves&Shield Tubing RED SOLDER SLEEVE | Rapid Electronics |
470037 Series 2.7 mm Diameter 1 g Solder Wire | Future Electronics |
470037-000 SOLDER SLEEVE | Heilind Electronics |
Solder Sleeves&shield Tubing Red Solder Sleeve |Raychem Te Connectivity 470037-000 | Newark Electronics |
Cable Accessories Solder Sleeve Wire Splice | Avnet Abacus |
Solder Sleeves & Shield Tubing RED SOLDER SLEEVE .105ID | Sager |
SOLDER SLEEVES | Farnell |
Where can I find additional details, specifications and documents for a 470037-000?
Additional datasheets, footprints and schematics for 470037-000 are listed on our Part Details page. You can also find images and similar parts to 470037-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 470037-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 470037-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 470037-000 fall under?
The 470037-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 470037-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 470037-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 470037-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 470037-000 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Future Electronics and Heilind Electronics have stock available or on a lead time for 470037-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 470037-000 often in real-time on the comparison pages.
What if I can't find stock of 470037-000?
You can fill out our help required form which you can use to request a quote for 470037-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.