4691263001 Primary Wire by TE Connectivity

ACW0219-1.00-1(NS)

Status: Active
Series: -
RoHS: Unknown
Aliases: 4691263001,
8-1198273-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.41

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$0.41
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Conductor Material Bare Copper
Wire Color (Base) Brown
Insulation Material Radiation-Crosslinked, Modified Polyalkene
Nominal Outside Diameter .079in, 2mm
Wire Size 1mm²
Voltage Rating 50VAC
Packaging Method Spool
Packaging Quantity 6000m
Cable Type Primary Wire
Operating Temperature Range -40 – 150°C

Alternative Descriptions

Cable 1Conductor 1mm2 Bare Copper Brown 50V | Avnet America
Multi-Conductor Cables ACW0219-1.00-1(NS) | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4691263001?

Additional datasheets, footprints and schematics for 4691263001 are listed on our Part Details page. You can also find images and similar parts to 4691263001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4691263001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4691263001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4691263001 fall under?

The 4691263001 is listed under Wire & Cable > Primary Wire.

Can I view similar or alternative parts?

You can view similar parts to 4691263001 when available in the Primary Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4691263001 you can contact the distributor directly for product support, shipping queries etc.

Is the 4691263001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4691263001 have stock available?

Authorised distributors including TTI Europe, Avnet America and Sager have stock available or on a lead time for 4691263001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4691263001 often in real-time on the comparison pages.

What if I can't find stock of 4691263001?

You can fill out our help required form which you can use to request a quote for 4691263001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay