Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4685294002,
4-1193511-9 |
Prices starting from US$0.29
Material | Irradiated Modified Polyolefin, Crosslinked Polyolefin |
---|---|
Fluid Type | Brake Fluid, Water |
Color | Yellow |
Flexibility | Flexible |
Shrink Ratio | 2:1 |
Recovered Inside Diameter (Max) | 1.57mm, .062in |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Recovered Wall Thickness (Nominal) | .5mm, .02in |
Expanded Inside Diameter (Min) | 3.17mm, 3.2mm, .125in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | CGPE-105 |
Wall Type | Single |
Resistant To | Strain, Fluids, Mechanical Damage |
Recovery Temperature | 100°C |
Flammability | Non-Flame-Retardant |
Shrink Temperature (Min) | 85°C |
Operating Temperature Range | -70 – 105°C |
Fluid Resistance | Splash Protection |
Cgpe-105-1/8-4-Sp |Raychem Te Connectivity 4685294002 | Newark Electronics |
TE Connectivity CGPE-105-1/8-4-SP Heat Shrink Tubing and | Distrelec |
SHRINK TUBING -STANDARD CABLE MANAGEMENT | Farnell |
TUBING SINGLE WALL 4685294002 | Avnet America |
Heat Shrink Tubing & Sleeves CGPE-105-1/8-4-SP | Sager |
Where can I find additional details, specifications and documents for a 4685294002?
Additional datasheets, footprints and schematics for 4685294002 are listed on our Part Details page. You can also find images and similar parts to 4685294002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4685294002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4685294002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4685294002 fall under?
The 4685294002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 4685294002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4685294002 you can contact the distributor directly for product support, shipping queries etc.
Is the 4685294002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4685294002 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 4685294002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4685294002 often in real-time on the comparison pages.
What if I can't find stock of 4685294002?
You can fill out our help required form which you can use to request a quote for 4685294002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.