468 Semiconductors - Tools by Adafruit Industries

DSO Nano v3 - Pocket-size color digital oscilloscope - v3.0

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.53

Distributor Stock
Logo for Newark
Newark
from US$140.35
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$90.45
157
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.53
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

RoHS Compliant Yes

Alternative Descriptions

Dso Nano V3 - Pocket-Size Color Digital Oscilloscope - V3.0 Rohs Compliant: Yes |Adafruit 468 | Newark Electronics


468 Electrical Installation & Electrical Test Equipment by Greenlee

MODULAR CABLE TESTER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

External Height 25mm
External Width 60mm
External Depth 100mm

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 468?

Additional datasheets, footprints and schematics for 468 are listed on our Part Details page. You can also find images and similar parts to 468 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 468 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 468 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 468 fall under?

The 468 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.

Can I view similar or alternative parts?

You can view similar parts to 468 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 468 you can contact the distributor directly for product support, shipping queries etc.

Is the 468 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 468 have stock available?

Authorised distributors including Rapid Electronics, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 468.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 468 often in real-time on the comparison pages.

What if I can't find stock of 468?

You can fill out our help required form which you can use to request a quote for 468 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay