Status: | Unknown |
---|---|
Series: | 4000N Series |
RoHS: | Unknown |
Prices starting from US$33.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$48.31
|
79
in stock
|
Buy Now | |
element14
from US$55.24
|
212
in stock
|
Buy Now | |
Rapid Electronics
from US$50.75
|
132
in stock
|
Buy Now | |
Chip One Stop
from US$40.00
|
132
in stock
|
Buy Now | |
Farnell
from US$48.31
|
128
in stock
|
Buy Now | |
Sager
from US$36.03
|
89
in stock
|
Buy Now | |
Newark Electronics
from US$55.08
|
84
in stock
|
Buy Now | |
RS Americas
from US$57.38
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$61.05
|
10
in stock
|
Buy Now | |
Relay Specialties
from US$34.33
|
3
in stock
|
Buy Now | |
Avnet America
from US$33.86
|
-
|
Buy Now |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Noise Rating | 50dBA |
Flow Rate - Imperial | 105.9cu.ft/min |
Flow Rate - Metric | 160m³/h |
Bearing Type | Sleeve |
Power Connection Type | 4 Lead Wires |
Current Rating | - |
Product Range | 4000N Series |
Power Rating | 18W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
Frame Dimensions | 119mm x 119mm x 38mm |
AXIAL FAN, 119MM, 230VAC | element14 |
AC Fans AC Tubeaxial Fan 75dBA | Rapid Electronics |
FAN, 119X119X38MM 230VAC | Farnell |
AC Fans AC Tubeaxial Fan, 75dBA | Sager |
Axial Fan, 119Mm, 230Vac | Newark Electronics |
AC Axial Fan, 119x38mm, 115/230V | RS |
AC Fan, 115/230V, 120x120x 38mm, 106CFM, 18W, 51dBA, Wire Leads | ebm-papst 4660N | RS Americas |
Fan: AC | Transfer Multisort Elektronik |
AC Fan, 115/230V, 120x120x38mm106CFM, 18W, 51dBA, Wire Leads | Relay Specialties |
AC Fan Sintec Bearing 115V/230V 18W 50Hz/60Hz 2650RPM 105.9CFM 51dB Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 4660N?
Additional datasheets, footprints and schematics for 4660N are listed on our Part Details page. You can also find images and similar parts to 4660N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4660N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4660N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4660N fall under?
The 4660N is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4660N when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4660N you can contact the distributor directly for product support, shipping queries etc.
Is the 4660N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4660N have stock available?
Authorised distributors including element14, Rapid Electronics, Chip One Stop, Farnell and Sager have stock available or on a lead time for 4660N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4660N often in real-time on the comparison pages.
What if I can't find stock of 4660N?
You can fill out our help required form which you can use to request a quote for 4660N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.