Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-6609929-2 |
Prices starting from US$21.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.44
|
32
in stock
|
Buy Now | |
RS Americas
from US$29.82
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$50.03
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$37.01
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$52.80
|
7
in stock
|
Buy Now | |
Distrelec
from US$26.07
|
7
in stock
|
Buy Now | |
Future Electronics
from US$29.44
|
-
|
Buy Now | |
Avnet America
from US$24.46
|
-
|
Buy Now | |
Boersig
from US$21.84
|
-
|
Buy Now | |
Sager
from US$23.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | Complete Shield |
---|---|
Fuse Options | Dual |
Extender Options | None |
Voltage Selection | Single |
Panel Thickness Range | .031 – .079in, .79 – 2mm |
Input Voltage Select | Single AC |
Leakage Current (Max) (120VAC, 60Hz) | 2µA |
Voltage (Max) | 115VAC, 230VAC |
Leakage Current (Max) (250VAC, 50Hz) | 5µA |
Current Rating | 10A |
Mount Angle | Vertical |
Mount Style | Flanged |
For Use With | P Series |
Ground Option | None |
Level Of Filtering | Inductor & Capacitor |
Output Type | .187" FASTON |
Input Type | IEC |
Ground Choke Option | No |
Filter Type | Power Entry (Filtered/Unfiltered) |
Filtered | Yes |
Switch Type | DPST |
Accessory Type | Fuse Clip |
Type of Connector | IEC 60320-1 C-14 |
Operating Temperature Range | -10 – 40°C |
Power Entry Mod 10A 250V P series Pnl Mn | RS |
Power Entry Module Receptacle, 10A, 120VAC, 3-Position, Panel Mount, P Series | TE Connectivity 4-6609929-2 | RS Americas |
Ac Power Entry Modules 10A Dual Fuse Horizontal |Amp Te Connectivity 4-6609929-2 | Newark Electronics |
AC Power Entry Modules 10A DUAL FUSE HORIZONTAL | Rapid Electronics |
TE Connectivity PE0S0DHXB C2256 Mains Power Connector 11 | Distrelec |
P Series 3 Position 120 VAC 10 A Male Blade Power Entry Connector | Future Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 10A Switch/Fuse ST 1 Port | Avnet America |
AC Power Entry Modules 10A DUAL FUSE HORIZONTAL MOUNT | Sager |
Where can I find additional details, specifications and documents for a 4-6609929-2?
Additional datasheets, footprints and schematics for 4-6609929-2 are listed on our Part Details page. You can also find images and similar parts to 4-6609929-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-6609929-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-6609929-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-6609929-2 fall under?
The 4-6609929-2 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 4-6609929-2 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-6609929-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-6609929-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-6609929-2 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 4-6609929-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-6609929-2 often in real-time on the comparison pages.
What if I can't find stock of 4-6609929-2?
You can fill out our help required form which you can use to request a quote for 4-6609929-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.