Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 16WGF1 |
Prices starting from US$4.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.42
|
-
|
Buy Now | |
Future Electronics
from US$5.06
|
-
|
Buy Now | |
Avnet America
from US$4.55
|
-
|
Buy Now | |
RS Americas
from US$8.27
|
-
|
Buy Now | |
Boersig
from US$5.27
|
-
|
Buy Now | |
Distrelec
from US$6.07
|
-
|
Buy Now | |
TE Store
from US$10.90
|
-
|
Buy Now | |
Sager
from US$4.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 16A |
---|---|
Leakage Current (Max) (250VAC, 50Hz) | .2mA |
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | .1mA |
Mount Style | Bulkhead |
Filter Type | Power Line |
Output Type | .250" FASTON |
Input Type | .250" FASTON |
Ground Choke Option | No |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
Filter, Emi/Rfi, Iec, 16A, 200Ua | Newark Electronics |
WG Series 16 A ╪ 1.49 mm Chassis Mount Power Line Filter | Future Electronics |
Power Line Filter 50Hz/60Hz 16A 250VAC Quick Connect Panel Mount | Avnet America |
Filter, 16WGF1=F4338E | TE Connectivity 4-6609089-8 | RS Americas |
TE Connectivity 16WGF1 F4338E Three Phase EMI Filter 250 | Distrelec |
16WGF1=F4338E Current Rating: 16 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .1 mA Leakage Current (Max) (250VAC, 50Hz): .2 mA Single Phase Filters & Corcom Wg Series | 16 A .250" FASTON .1 mA | Part Number: 4-6609089-8 | Internal Number: 4-6609089-8 | Alias Number: 16WGF1 | TE Connectivity | TE Store |
Power Line Filters 16A 250V w/ .250 spade terminals | Sager |
Where can I find additional details, specifications and documents for a 4-6609089-8?
Additional datasheets, footprints and schematics for 4-6609089-8 are listed on our Part Details page. You can also find images and similar parts to 4-6609089-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-6609089-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-6609089-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-6609089-8 fall under?
The 4-6609089-8 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 4-6609089-8 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-6609089-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-6609089-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-6609089-8 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 4-6609089-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-6609089-8 often in real-time on the comparison pages.
What if I can't find stock of 4-6609089-8?
You can fill out our help required form which you can use to request a quote for 4-6609089-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.